Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility.
They can be used for mounting tube, pipe, or cable bundles and for attaching speakers, power strips, signs, sensors, diverter rails, lights, and many other devices.
Stafford Plastic Hinged Mounting Collars feature an integral hinge with a stainless steel clamping screw and one flat section with a hole that is suited for mounting a tube to a surface or for attaching another device to a tube or pipe.
Stocked in 7/8”, 1”, and 1-1/4” I.D. sizes, these injection molded collars simplify assembly and setup for a wide variety of attachment tasks. Collars are packaged in pairs.
For applications requiring high strength, hinged collars are also available in aluminum, steel, and stainless steel.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | PR2P014HCP |
| Product Name | Plastic Hinge Type Shaft Mounting Collars |
| Collar Type | One Piece Set Screw; One Piece Clamp Style (Non-Threaded) (optional feature); Two piece Clamp Style (optional feature) |
| Collar Material | ABS Plastic |
| Units | English |