Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | WC2L010 |
| Product Name | Two Piece Wrenching Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Units | English |