Stafford Manufacturing Corp. Steel Clamp On Wrenching Collars WP2L014

Description
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube
Description
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube

Suppliers

Company
Product
Description
Supplier Links
Steel Clamp On Wrenching Collars - WP2L014 - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Clamp On Wrenching Collars
WP2L014
Steel Clamp On Wrenching Collars WP2L014
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube

Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes.

Features:

  • Collar ID matches Schedule 40 Pipe OD sizes
  • Impart torque without damage to pipe or tube
  • Wrench flats allow use of standard open end wrench
  • Can be placed anywhere on pipe or tube
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number WP2L014
Product Name Steel Clamp On Wrenching Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars - 1223449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.31 inch (8.0 mm)
Bore 0.236 inch (6.0 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Clevis Bolt Threaded Collar - 7/8-14SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
View Details