Stafford Manufacturing Corp. Steel Clamp On Wrenching Collars WP2L105

Description
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube
Description
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube

Suppliers

Company
Product
Description
Supplier Links
Steel Clamp On Wrenching Collars - WP2L105 - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Clamp On Wrenching Collars
WP2L105
Steel Clamp On Wrenching Collars WP2L105
Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes. Features: Collar ID matches Schedule 40 Pipe OD sizes Impart torque without damage to pipe or tube Wrench flats allow use of standard open end wrench Can be placed anywhere on pipe or tube

Pipe Wrenching Collars enable users to turn pipes without using a pipe wrench which can scratch, gouge, or crush them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. The collar bore matches standard Schedule 40 Pipe OD sizes.

Features:

  • Collar ID matches Schedule 40 Pipe OD sizes
  • Impart torque without damage to pipe or tube
  • Wrench flats allow use of standard open end wrench
  • Can be placed anywhere on pipe or tube
Supplier's Site

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number WP2L105
Product Name Steel Clamp On Wrenching Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details