Made from 1018 steel, Weldable Shaft Collars are lead-free to make welding to components easier and safer.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.
Features:
| Stafford Manufacturing Corp. | |
|---|---|
| Product Category | Shaft Collars |
| Product Number | 8MW006 |
| Product Name | Two Piece Clamp-Type Weldable Collars |
| Collar Type | Two piece Clamp Style |
| Collar Material | Steel |
| Units | English |