Stafford Manufacturing Corp. Two Piece Clamp-Type Hub Collars HUB8L012

Description
Hub collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. It is ideally suited as a bearing inner-race. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
Hub collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. It is ideally suited as a bearing inner-race. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two Piece  Clamp-Type Hub Collars - HUB8L012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Clamp-Type Hub Collars
HUB8L012
Two Piece Clamp-Type Hub Collars HUB8L012
Hub collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. It is ideally suited as a bearing inner-race. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Smooth bore protects shafts from damage Superior holding power over set-screw type collars

Hub collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. It is ideally suited as a bearing inner-race.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are non-marring, easy to adjust, with high clamping power.

Features:

  • Precision-machined hub on collar face limits contact area
  • Ideal for bearing inner-race
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number HUB8L012
Product Name Two Piece Clamp-Type Hub Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details