Stafford Manufacturing Corp. Stainless Steel Two Piece Clamp-Type 8C215

Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet
Description
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Two Piece Clamp-Type - 8C215 - Stafford Manufacturing Corp.
North Reading, MA, USA
Stainless Steel Two Piece Clamp-Type
8C215
Stainless Steel Two Piece Clamp-Type 8C215
316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment. 2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Provide corrosion resistance in harsh environments Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars

316 Stainless Steel Shaft Collars are ideal for applications requiring exposure to harsh chemicals, corrosives, solvents or frequent wash-downs. They are designed for use in mixing equipment, drive systems, flow control instruments, and related machinery. Applications include medical, pharmaceutical, laboratory, semiconductor, food processing, marine, wastewater, and water purification equipment.
2-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Provide corrosion resistance in harsh environments
  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8C215
Product Name Stainless Steel Two Piece Clamp-Type
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

TCN1: One-Piece Clamp Style Bearing Locknut -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Shaft Collars - 8236932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.20 inch (5.0 mm)
Bore 0.157 inch (4.0 mm)
View Details
Two-Piece Clamp-Type Collar, 6mm Bore, 20mm Outside Diameter, 8mm Overall Length. Material- 304 Stainless Steel. - S25NSCM2S0608 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type Two piece Clamp Style
Collar Material Stainless Steel; 304 Stainless Steel
Units Metric
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details