Stafford Manufacturing Corp. Chrome Plated Two Piece Steel Clamps Collars 8L208P11

Description
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw
Datasheet
Description
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chrome Plated Two Piece Steel Clamps Collars - 8L208P11 - Stafford Manufacturing Corp.
North Reading, MA, USA
Chrome Plated Two Piece Steel Clamps Collars
8L208P11
Chrome Plated Two Piece Steel Clamps Collars 8L208P11
Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important. 1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Bright finish provides highly attractive appearance Offers corrosion resistance Smooth bore protects shafts from damage Chrome Plated Steel Stainless Steel Clamp Screw

Chrome Plated Shaft Collars are ideal for use in consumer products such as fitness equipment and in medical and laboratory instruments where appearance and corrosion resistance are important.
1-Piece Clamp-Type Shaft Collars are designed for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Bright finish provides highly attractive appearance
  • Offers corrosion resistance
  • Smooth bore protects shafts from damage
  • Chrome Plated Steel
  • Stainless Steel Clamp Screw
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8L208P11
Product Name Chrome Plated Two Piece Steel Clamps Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7785026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.945 inch (24.0 mm)
O.D. 1.77 inch (45.0 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
12MM Bore, 25MM O.D., 11MM Wide, Brass/Black OX., Collar Style - S25FB9MPC1225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Brass With Black Oxide Finish
Units Metric
Width 0.43 inch (11.0 mm)
View Details