Stafford Manufacturing Corp. UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S200F

Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Datasheet Summary
Powered by GS/AI

The UNF/UNC Two-Piece Stainless Steel Threaded Collar, part number 8S200F, is designed to fit standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This collar features a low profile design and is precision machined from 303 stainless steel, ensuring durability and resistance to corrosion. It has an outside diameter of 3.000 inches and a width of 0.688 inches, with a threaded bore size of 2-12. The collar is equipped with a 5/16-24 x 1 screw made of 18-8 stainless steel, which does not protrude beyond the outside diameter. Weighing approximately 2.18 pounds, this collar offers high clamping power and can be easily adjusted and repositioned on the shaft. It is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The UNF/UNC Two-Piece Stainless Steel Threaded Collar, part number 8S200F, is designed to fit standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This collar features a low profile design and is precision machined from 303 stainless steel, ensuring durability and resistance to corrosion. It has an outside diameter of 3.000 inches and a width of 0.688 inches, with a threaded bore size of 2-12. The collar is equipped with a 5/16-24 x 1 screw made of 18-8 stainless steel, which does not protrude beyond the outside diameter. Weighing approximately 2.18 pounds, this collar offers high clamping power and can be easily adjusted and repositioned on the shaft. It is RoHS2 and REACH compliant, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC Two-Piece Stainless Steel Threaded Collars - 8S200F - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC Two-Piece Stainless Steel Threaded Collars
8S200F
UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S200F
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8S200F
Product Name UNF/ UNC Two-Piece Stainless Steel Threaded Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 3000 lbs (1361 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
TC2: Two-Piece Split Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel
Units English
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
Shaft Collars - 8236935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.24 inch (6.0 mm)
Bore 0.197 inch (5.0 mm)
View Details