Stafford Manufacturing Corp. UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S002F

Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Description
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles
Datasheet
Datasheet Summary
Powered by GS/AI

The UNF/UNC Two-Piece Stainless Steel Threaded Collar, part number 8S002F, is designed to fit standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This collar features a low profile design, with a threaded bore size of 10-32 and an outside diameter of 0.625 inches. It is precision machined from 303 stainless steel, ensuring durability and resistance to corrosion. The collar weighs approximately 2.18 pounds and includes a clamp screw made of 18-8 stainless steel, sized at 4-40 x 5/16 inches. This product is RoHS2 and REACH compliant, making it suitable for various engineering applications. Its two-piece split clamp design allows for easy disassembly and repositioning on the shaft, providing superior holding power compared to set-screw type collars.

Datasheet Summary
Powered by GS/AI

The UNF/UNC Two-Piece Stainless Steel Threaded Collar, part number 8S002F, is designed to fit standard UNF (fine thread) and UNC (coarse thread) threaded shafts. This collar features a low profile design, with a threaded bore size of 10-32 and an outside diameter of 0.625 inches. It is precision machined from 303 stainless steel, ensuring durability and resistance to corrosion. The collar weighs approximately 2.18 pounds and includes a clamp screw made of 18-8 stainless steel, sized at 4-40 x 5/16 inches. This product is RoHS2 and REACH compliant, making it suitable for various engineering applications. Its two-piece split clamp design allows for easy disassembly and repositioning on the shaft, providing superior holding power compared to set-screw type collars.

Suppliers

Company
Product
Description
Supplier Links
UNF/ UNC Two-Piece Stainless Steel Threaded Collars - 8S002F - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/ UNC Two-Piece Stainless Steel Threaded Collars
8S002F
UNF/ UNC Two-Piece Stainless Steel Threaded Collars 8S002F
UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power. Features: Fit standard UNF/UNC threaded shafts Can be placed anywhere on shaft Superior holding power over set-screw type collars Offered in High Strength and Low Profile styles

UNF/UNC 2-Piece Threaded Collars are used on standard threaded shafts, either UNF (fine thread) or UNC (coarse thread). They can be completely disassembled and placed anywhere on a shaft. They are precision machined, non-marring, easy to adjust, with high clamping power.

Features:

  • Fit standard UNF/UNC threaded shafts
  • Can be placed anywhere on shaft
  • Superior holding power over set-screw type collars
  • Offered in High Strength and Low Profile styles
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8S002F
Product Name UNF/ UNC Two-Piece Stainless Steel Threaded Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 145696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel; Steel
Width 0.69 inch (17.4 mm)
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details