Stafford Manufacturing Corp. Steel Clamp On Wrenching Collars WC2L106

Description
Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. Features: Impart torque without damage to shaft Wrench flats allow use of standard open end wrench Can be placed anywhere on shaft
Datasheet
Description
Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. Features: Impart torque without damage to shaft Wrench flats allow use of standard open end wrench Can be placed anywhere on shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel Clamp On Wrenching Collars - WC2L106 - Stafford Manufacturing Corp.
North Reading, MA, USA
Steel Clamp On Wrenching Collars
WC2L106
Steel Clamp On Wrenching Collars WC2L106
Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench. Features: Impart torque without damage to shaft Wrench flats allow use of standard open end wrench Can be placed anywhere on shaft

Shaft Wrenching Collars enable users to turn shafts without using a pipe wrench which can scratch or gouge them. The 2-Piece Clamp-Type style makes them easy to install and they have wrenching flats on their OD, which allow the use of a standard open-end wrench.

Features:

  • Impart torque without damage to shaft
  • Wrench flats allow use of standard open end wrench
  • Can be placed anywhere
    on shaft
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number WC2L106
Product Name Steel Clamp On Wrenching Collars
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
0.25 Bore, Commercial Tolerance Clamp - S3503Y-J060 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 303 Stainless St. / None
Bore 0.250 inch (6.3 mm)
View Details
Shaft Collars - 145665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.59 inch (15.0 mm)
View Details