Stafford Manufacturing Corp. Two Piece Stainless Steel Clamp Type Collars 8S015

Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Description
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials
Datasheet
Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 8S015, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined and non-marring, ensuring easy adjustment and high clamping power. It is made from 303 stainless steel and has a low profile design. The collar has a bore size of 15/16 inches, an outside diameter of 1.750 inches, and a width of 0.500 inches. It weighs approximately 0.21 pounds and is compliant with RoHS2 and REACH regulations. The screw used is a 1/4-28 x 5/8 inch size made from 18-8 stainless steel.

Datasheet Summary
Powered by GS/AI

The Two Piece Stainless Steel Clamp Type Collar, part number 8S015, is designed for use on standard round shafts, including both hard and soft materials, as well as thin wall tubes or split hubs. This collar can be completely disassembled and repositioned anywhere on a shaft, providing flexibility in application. It features a smooth bore that protects shafts from damage and offers superior holding power compared to set-screw type collars. This collar is precision machined and non-marring, ensuring easy adjustment and high clamping power. It is made from 303 stainless steel and has a low profile design. The collar has a bore size of 15/16 inches, an outside diameter of 1.750 inches, and a width of 0.500 inches. It weighs approximately 0.21 pounds and is compliant with RoHS2 and REACH regulations. The screw used is a 1/4-28 x 5/8 inch size made from 18-8 stainless steel.

Suppliers

Company
Product
Description
Supplier Links
Two Piece Stainless Steel Clamp Type Collars - 8S015 - Stafford Manufacturing Corp.
North Reading, MA, USA
Two Piece Stainless Steel Clamp Type Collars
8S015
Two Piece Stainless Steel Clamp Type Collars 8S015
2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin Features: Can be placed anywhere on shaft Smooth bore protects shafts from damage Superior holding power over set-screw type collars Offered in High Strength, Low Profile and Heavy Duty styles Stocked in a variety of materials

2-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. They can be completely disassembled and placed anywhere on a shaft. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel, Aluminum, Nylon, Delrin

Features:

  • Can be placed anywhere on shaft
  • Smooth bore protects shafts from damage
  • Superior holding power over set-screw type collars
  • Offered in High Strength, Low Profile and Heavy Duty styles
  • Stocked in a variety of materials
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number 8S015
Product Name Two Piece Stainless Steel Clamp Type Collars
Collar Type Two piece Clamp Style
Collar Material Stainless Steel
Axial Load 1500 lbs (680 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details
Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details