Stafford Manufacturing Corp. Adjustable Thrust Collar Assemblies ATCL012

Description
Stafford’s new Micro-Adjustable Positioning Collar assembly lets users make bi-directional adjustments along a shaft to precisely center and locate components. The Micro-Adjustable Positioning Collar assembly features two knurled collars which clamp directly to a shaft and have a hub connector with 40 TPI threads that provides 0.0025” adjustability per full turn. Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction. Featuring the Accu-Clamp™ square and flat bearing surface which is offered either fully machineable or hardened and ground, Stafford’s Micro-Adjustable Positioning Collar assembly is available in nine standard sizes from 0.25” to 1.5” I.D. Both sides can be locked or unlocked independently and since they screw into each other, they provide superior axial holding power. Features: Precisely center and locate components on a shaft. Micrometer-like adjustability in either direction. Superior axial holding power.
Datasheet
Description
Stafford’s new Micro-Adjustable Positioning Collar assembly lets users make bi-directional adjustments along a shaft to precisely center and locate components. The Micro-Adjustable Positioning Collar assembly features two knurled collars which clamp directly to a shaft and have a hub connector with 40 TPI threads that provides 0.0025” adjustability per full turn. Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction. Featuring the Accu-Clamp™ square and flat bearing surface which is offered either fully machineable or hardened and ground, Stafford’s Micro-Adjustable Positioning Collar assembly is available in nine standard sizes from 0.25” to 1.5” I.D. Both sides can be locked or unlocked independently and since they screw into each other, they provide superior axial holding power. Features: Precisely center and locate components on a shaft. Micrometer-like adjustability in either direction. Superior axial holding power.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Thrust  Collar Assemblies - ATCL012 - Stafford Manufacturing Corp.
North Reading, MA, USA
Adjustable Thrust Collar Assemblies
ATCL012
Adjustable Thrust Collar Assemblies ATCL012
Stafford’s new Micro-Adjustable Positioning Collar assembly lets users make bi-directional adjustments along a shaft to precisely center and locate components. The Micro-Adjustable Positioning Collar assembly features two knurled collars which clamp directly to a shaft and have a hub connector with 40 TPI threads that provides 0.0025” adjustability per full turn. Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction. Featuring the Accu-Clamp™ square and flat bearing surface which is offered either fully machineable or hardened and ground, Stafford’s Micro-Adjustable Positioning Collar assembly is available in nine standard sizes from 0.25” to 1.5” I.D. Both sides can be locked or unlocked independently and since they screw into each other, they provide superior axial holding power. Features: Precisely center and locate components on a shaft. Micrometer-like adjustability in either direction. Superior axial holding power.

Stafford’s new Micro-Adjustable Positioning Collar assembly lets users make bi-directional adjustments along a shaft to precisely center and locate components.
The Micro-Adjustable Positioning Collar assembly features two knurled collars which clamp directly to a shaft and have a hub connector with 40 TPI threads that provides 0.0025” adjustability per full turn.
Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction.
Featuring the Accu-Clamp™ square and flat bearing surface which is offered either fully machineable or hardened and ground, Stafford’s Micro-Adjustable Positioning Collar assembly is available in nine standard sizes from 0.25” to 1.5” I.D.
Both sides can be locked or unlocked independently and since they screw into each other, they provide superior axial holding power.

Features:

  • Precisely center and
    locate components on a shaft.
  • Micrometer-like adjustability in either direction.
  • Superior axial holding power.
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number ATCL012
Product Name Adjustable Thrust Collar Assemblies
Collar Type Two piece Clamp Style
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Clevis Bolt Threaded Collar - 1/2-20SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.38 inch (9.5 mm)
O.D. 1.25 inch (31.7 mm)
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details