Stafford Manufacturing Corp. UNF/UNC Threaded One Piece Clamp-Type Hub Collars HUB7L104F

Description
Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a bearing inner-race. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Use on standard UNF shafts Superior holding power over set-screw type collars
Datasheet
Description
Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a bearing inner-race. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Use on standard UNF shafts Superior holding power over set-screw type collars
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UNF/UNC Threaded One Piece Clamp-Type Hub Collars - HUB7L104F - Stafford Manufacturing Corp.
North Reading, MA, USA
UNF/UNC Threaded One Piece Clamp-Type Hub Collars
HUB7L104F
UNF/UNC Threaded One Piece Clamp-Type Hub Collars HUB7L104F
Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a bearing inner-race. They are non-marring, easy to adjust, with high clamping power. Features: Precision-machined hub on collar face limits contact area Ideal for bearing inner-race Use on standard UNF shafts Superior holding power over set-screw type collars

Designed for use on standard UNF shafts, Threaded Hub Collars feature a precision-machined hub on the face that limits the contact area, minimizing friction. They are ideally suited as a bearing inner-race. They are non-marring, easy to adjust, with high clamping power.

Features:

  • Precision-machined hub on collar face limits contact area
  • Ideal for bearing inner-race
  • Use on standard UNF shafts
  • Superior holding power over set-screw type collars
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number HUB7L104F
Product Name UNF/UNC Threaded One Piece Clamp-Type Hub Collars
Collar Type One Piece Clamp Style Threaded Collar
Unlock Full Specs
to access all available technical data

Similar Products

C:Set Screw Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Material Steel; Aluminum; Stainless Steel
Units English
Width 0.25 to 1.25 inch (6.3 to 31.7 mm)
View Details
Shaft Collars - 8236998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.260 inch (32.0 mm)
View Details
0.375
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.375 inch (9.5 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details