Stafford Manufacturing Corp. Plastic Hinged Mounting Collars

Description
Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength, hinged collars are also available in aluminum, steel, and stainless steel. Stafford Plastic Hinged Mounting Collars feature an integral hinge with a stainless steel clamping screw and one flat section with a hole that is suited for mounting a tube to a surface or for attaching another device to a tube or pipe. Stocked in 7/8”, 1”, and 1-1/4” I.D. sizes, these injection molded collars simplify assembly and setup for a wide variety of attachment tasks. Features: Optimum mounting and attachment flexibility. Integral hinge with clamping screw and flat surface with a hole for mounting tube, pipe or other devices. Simplifies assembly and setup for a wide variety of attachment tasks.
Datasheet
Description
Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength, hinged collars are also available in aluminum, steel, and stainless steel. Stafford Plastic Hinged Mounting Collars feature an integral hinge with a stainless steel clamping screw and one flat section with a hole that is suited for mounting a tube to a surface or for attaching another device to a tube or pipe. Stocked in 7/8”, 1”, and 1-1/4” I.D. sizes, these injection molded collars simplify assembly and setup for a wide variety of attachment tasks. Features: Optimum mounting and attachment flexibility. Integral hinge with clamping screw and flat surface with a hole for mounting tube, pipe or other devices. Simplifies assembly and setup for a wide variety of attachment tasks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Hinged Mounting Collars -  - Stafford Manufacturing Corp.
North Reading, MA, USA
Plastic Hinged Mounting Collars
Plastic Hinged Mounting Collars
Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility. They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices. For applications requiring high strength, hinged collars are also available in aluminum, steel, and stainless steel. Stafford Plastic Hinged Mounting Collars feature an integral hinge with a stainless steel clamping screw and one flat section with a hole that is suited for mounting a tube to a surface or for attaching another device to a tube or pipe. Stocked in 7/8”, 1”, and 1-1/4” I.D. sizes, these injection molded collars simplify assembly and setup for a wide variety of attachment tasks. Features: Optimum mounting and attachment flexibility. Integral hinge with clamping screw and flat surface with a hole for mounting tube, pipe or other devices. Simplifies assembly and setup for a wide variety of attachment tasks.

Stafford’s new Plastic Hinged Mounting Collars offer users optimum mounting and attachment flexibility.
They can be used for mounting tube, pipe, or cable bundles and for attaching signs, sensors, diverter rails, lights, and many other devices.
For applications requiring high strength, hinged collars are also available in aluminum, steel, and stainless steel.
Stafford Plastic Hinged Mounting Collars feature an integral hinge with a stainless steel clamping screw and one flat section with a hole that is suited for mounting a tube to a surface or for attaching another device to a tube or pipe.

Stocked in 7/8”, 1”, and 1-1/4” I.D. sizes, these injection molded collars simplify assembly and setup for a wide variety of attachment tasks.

Features:

  • Optimum mounting and attachment flexibility.
  • Integral hinge with clamping screw and flat surface with a hole for mounting tube, pipe or other devices.
  • Simplifies assembly and setup for a wide variety of attachment tasks.
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Name Plastic Hinged Mounting Collars
Collar Material Steel (optional feature); Aluminum (optional feature); Stainless Steel (optional feature); Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40114 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details