Stafford Manufacturing Corp. PowerRing™ Collars PCL206

Description
PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed together around an embedded I.D. section and are tightened using multiple clamping screws. Balanced for high speed operation with minimum vibration. Features: Provides 3X axial load capacity of heavy duty collars Precision machined flat and square Balanced for high-speed operation Self centering Smooth bore protects shafts from damage
Datasheet
Description
PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed together around an embedded I.D. section and are tightened using multiple clamping screws. Balanced for high speed operation with minimum vibration. Features: Provides 3X axial load capacity of heavy duty collars Precision machined flat and square Balanced for high-speed operation Self centering Smooth bore protects shafts from damage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PowerRing™ Collars - PCL206 - Stafford Manufacturing Corp.
North Reading, MA, USA
PowerRing™ Collars
PCL206
PowerRing™ Collars PCL206
PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed together around an embedded I.D. section and are tightened using multiple clamping screws. Balanced for high speed operation with minimum vibration. Features: Provides 3X axial load capacity of heavy duty collars Precision machined flat and square Balanced for high-speed operation Self centering Smooth bore protects shafts from damage

PowerRing™ Collars integrate the Stafford PowerRing™ Shaft-Hub Lock design to transmit up to three times the axial load carrying capacity of conventional heavy duty collars for use as critical application shaft stops. They feature two precision machined halves pressed together around an embedded I.D. section and are tightened using multiple clamping screws. Balanced for high speed operation with minimum vibration.

Features:

  • Provides 3X axial load capacity of heavy duty collars
  • Precision machined flat and square
  • Balanced for high-speed operation
  • Self centering
  • Smooth bore protects shafts from damage
Supplier's Site Datasheet

Technical Specifications

  Stafford Manufacturing Corp.
Product Category Shaft Collars
Product Number PCL206
Product Name PowerRing™ Collars
Collar Material Steel
Axial Load 20607 lbs (9346 kg)
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 0.5
Specs
Collar Type Two piece Clamp Style
Bore 0.500 inch (12.7 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Locking Bushes - 7785017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Bore 0.709 inch (18.0 mm)
O.D. 1.50 inch (38.0 mm)
View Details