Ruland Manufacturing Co., Inc. Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
| Product Name | Notes |
|---|---|
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° | |
| Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. | |
| Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. | |
| Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. | |
| Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel:... | |
| Features Does not mar the shaft No tools required Designed for quick adjustments Quick Clamp, Quick Release Made from high quality aluminum RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore... | |
| Features Does not mar the shaft No tools required Designed for quick adjustments Quick Clamp, Quick Release Made from high quality aluminum RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore... | |
| Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” | |
| Features Does not mar the shaft Standard bearing lock-nut sizes Clamp style increases holding power Balanced styles available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance:... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (SPK Series) Opposing screws available (SPB Series) RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range:... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range:... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature... | |
| Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature... | |
| Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and... | |
| Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional... | |
| Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel:... | |
| Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel:... | |
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F | |
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° | |
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° | |
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F | |
| Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to... | |
| Features Forged socket set screws RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerances for SC styles: Up to 1”: +.0005” to +.002” 1-1/16” to 3”: +.0005” to +.003” 3-1/16” | |
| Features Forged socket set screws RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350° | |
| Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. | |
| Features Reduced width for confined spaces Well suited for encoder applications Light-weight Does not mar the shaft Superior fit, finish and holding power Additional sizes available RoHS2 and REACH Compliant... |