Ruland Manufacturing Co., Inc. Shaft Collars ENSP35-20MM-A

Description
Thin Line Collar, 2-pc, 20mm, Aluminium
Request a Quote
Description
Thin Line Collar, 2-pc, 20mm, Aluminium
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shaft Collars - 593683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shaft Collars
593683
Shaft Collars 593683
Thin Line Collar, 2-pc, 20mm, Aluminium

Thin Line Collar, 2-pc, 20mm, Aluminium

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 593683
Product Name Shaft Collars
Collar Type Two piece Clamp Style
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 2346956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Bore 0.236 inch (6.0 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.3125
Specs
Units English
Width 0.43 inch (11.0 mm)
Bore 0.312 inch (7.9 mm)
View Details