Ruland Manufacturing Co., Inc. One-Piece D-Bore Clamp Collar CLD

Description
Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°
Description
Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
One-Piece D-Bore Clamp Collar - CLD - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
One-Piece D-Bore Clamp Collar
CLD
One-Piece D-Bore Clamp Collar CLD
Features D-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°

Features

  • D-Bore provides additional holding power
  • Does not mar the shaft
  • Superior fit, finish, and holding power
  • RoHS and REACH Compliant
  • Width tolerance: +.003"/-.010"
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless Steel:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number CLD
Product Name One-Piece D-Bore Clamp Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/None
Units English
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details