Ruland Manufacturing Co., Inc. Metric Shaft Collar with Keyway MSPK

Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request
Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request

Suppliers

Company
Product
Description
Supplier Links
Metric Shaft Collar with Keyway - MSPK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Shaft Collar with Keyway
MSPK
Metric Shaft Collar with Keyway MSPK
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
  • Additional sizes available on request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MSPK
Product Name Metric Shaft Collar with Keyway
Collar Type Two piece Clamp Style
Features Opposing Screws (optional feature)
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1223458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.55 inch (14.0 mm)
Bore 0.866 inch (22.0 mm)
View Details
One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
0.438
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Zinc
Units English
View Details