Ruland Manufacturing Co., Inc. Metric Threaded Shaft Collar MTCL

Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Metric Threaded Shaft Collar - MTCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Threaded Shaft Collar
MTCL
Metric Threaded Shaft Collar MTCL
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MTCL
Product Name Metric Threaded Shaft Collar
Collar Type One Piece Clamp Style Threaded Collar
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 1828018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.47 inch (12.0 mm)
Bore 0.512 inch (13.0 mm)
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details