Ruland Manufacturing Co., Inc. Thin One-Piece Shaft Collar - Inch Bores ENCL

Description
Features Reduced width for confined spaces Well suited for encoder applications Light-weight Does not mar the shaft Superior fit, finish and holding power Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Aluminum: -40° to 225° Stainless: -40° to 350°
Description
Features Reduced width for confined spaces Well suited for encoder applications Light-weight Does not mar the shaft Superior fit, finish and holding power Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Aluminum: -40° to 225° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Thin One-Piece Shaft Collar - Inch Bores - ENCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Thin One-Piece Shaft Collar - Inch Bores
ENCL
Thin One-Piece Shaft Collar - Inch Bores ENCL
Features Reduced width for confined spaces Well suited for encoder applications Light-weight Does not mar the shaft Superior fit, finish and holding power Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Aluminum: -40° to 225° Stainless: -40° to 350°

Features

  • Reduced width for confined spaces
  • Well suited for encoder applications
  • Light-weight
  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003"/-.010"
  • Bore tolerance: +.002"/+.0005"
  • Temperature Range (Deg. F)
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
Buy Now
Thin One-Piece Shaft Collar - Metric Bores - ENCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Thin One-Piece Shaft Collar - Metric Bores
ENCL
Thin One-Piece Shaft Collar - Metric Bores ENCL
Features Reduced width for confined spaces Well suited for encoder applications Light-weight Does not mar the shaft Superior fit, finish and holding power Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Aluminum: -40° to 225° Stainless: -40° to 350°

Features

  • Reduced width for confined spaces
  • Well suited for encoder applications
  • Light-weight
  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc. Ruland Manufacturing Co., Inc.
Product Category Shaft Collars Shaft Collars
Product Number ENCL ENCL
Product Name Thin One-Piece Shaft Collar - Inch Bores Thin One-Piece Shaft Collar - Metric Bores
Collar Type One Piece Clamp Style (Non-Threaded) One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum; Stainless Steel Aluminum; Stainless Steel
Units English Metric
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Threaded Collar - Inch - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units English
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details