Ruland Manufacturing Co., Inc. Metric Clamp Collar with Inch Bore MCL

Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200° Stainless: -40° to 350° Titanium Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200° Stainless: -40° to 350° Titanium Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
Metric Clamp Collar with Inch Bore - MCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Clamp Collar with Inch Bore
MCL
Metric Clamp Collar with Inch Bore MCL
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200° Stainless: -40° to 350° Titanium Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Anodized Aluminum:-40° to 200°
    Stainless:-40° to 350°
    Titanium
    Plastic:-10° to 185°
Buy Now
Metric Clamp Collar - MCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Clamp Collar
MCL
Metric Clamp Collar MCL
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc. Ruland Manufacturing Co., Inc.
Product Category Shaft Collars Shaft Collars
Product Number MCL MCL
Product Name Metric Clamp Collar with Inch Bore Metric Clamp Collar
Collar Type One Piece Clamp Style (Non-Threaded) One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Aluminum; Stainless Steel; Nylon; Titanium Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel, Anodized Aluminum
Units English; Metric Metric
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 1223450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.31 inch (8.0 mm)
Bore 0.315 inch (8.0 mm)
View Details