Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SHAFT COLLARS
RULAND MANUFACTURING CO., INC.
MCL-16-A -- SHAFT COLLARS
Ruland Manufacturing Co., Inc.
Shaft Collars
MCL-16-A
Description
Ruland MCL-16-A Shaft Collar
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Ruland MCL-16-A Shaft Collar
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Shaft Collars
4350977
Shaft Collars
4350977
Ruland MCL-16-A Shaft Collar
Ruland MCL-16-A Shaft Collar
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Shaft Collars
Product Number
4350977
Product Name
Shaft Collars
Collar Material
Aluminum; Aluminium
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
0.188" Bore, Precision Tolerance Clamp
S3300Y-C083
Specs
Collar Type
One Piece Clamp Style (Non-Threaded)
Collar Material
Steel; Carbon /Zinc Plated
Units
English
View Details
Jergens, Inc.
Steel Shaft Collars
40101
Specs
Collar Type
One Piece Set Screw
Collar Material
Steel
View Details
Strainsert
Clevis Bolt Threaded Collar
1-1/4-12SS
Specs
Collar Type
One Piece Clamp Style Threaded Collar
Width
0.50 inch (12.7 mm)
O.D.
2.25 inch (57.1 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
C2H: Heavy Duty Two-Piece Clamp Style Collar
Specs
Collar Type
Hinge Shaft
Collar Material
Steel
Units
English
View Details