Ruland Manufacturing Co., Inc. Two-Piece Keyed Shaft Collar SPK

Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request
Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Keyed Shaft Collar - SPK - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Keyed Shaft Collar
SPK
Two-Piece Keyed Shaft Collar SPK
Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional sizes available on request

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.002"/+.0005"
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
  • Additional sizes available on request
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number SPK
Product Name Two-Piece Keyed Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws (optional feature)
Collar Material Steel; Aluminum; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 2.50 Od Tube - 910-9901-0250 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
TC1: One-Piece Clamp Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Locking Bushes - 7542560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.709 inch (18.0 mm)
O.D. 1.50 inch (38.0 mm)
View Details