Ruland Manufacturing Co., Inc. Metric Double Wide Shaft Collar MWSP

Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Metric Double Wide Shaft Collar - MWSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Double Wide Shaft Collar
MWSP
Metric Double Wide Shaft Collar MWSP
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Opposing hardware for balance
  • Excellent for high axial loads
  • Transmit torque in confined spaces
  • Step bores available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MWSP
Product Name Metric Double Wide Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

C1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Shaft Collars - 145657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.51 inch (13.0 mm)
View Details
Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details