Ruland Manufacturing Co., Inc. Double Wide Two-Piece Shaft Collar WSP

Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Double Wide Two-Piece Shaft Collar - WSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Double Wide Two-Piece Shaft Collar
WSP
Double Wide Two-Piece Shaft Collar WSP
Features Does not mar the shaft Superior fit, finish and holding power Opposing hardware for balance Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Opposing hardware for balance
  • Excellent for high axial loads
  • Transmit torque in confined spaces
  • Step bores available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003"/-.010"
  • Bore tolerance: +.002"/+.0005"
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number WSP
Product Name Double Wide Two-Piece Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 3.50 Od Tube - 910-9901-0350 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel
Width 0.88 inch (22.2 mm)
View Details
C2: Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
Locking Bushes - 815262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.197 inch (5.0 mm)
O.D. 0.63 inch (16.0 mm)
View Details