Ruland Manufacturing Co., Inc. Heavy Duty Shaft Collar MSPH

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shaft Collar - MSPH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar
MSPH
Heavy Duty Shaft Collar MSPH
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.102mm/-.000mm
  • Temperature Range: -40°F to 350°F
Buy Now
Heavy Duty Shaft Collar: Metric - MSPH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar: Metric
MSPH
Heavy Duty Shaft Collar: Metric MSPH
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.102mm/-.000mm
  • Temperature Range: -40°F to 350°F
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MSPH
Product Name Heavy Duty Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws (optional feature)
Collar Material Steel; Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Steel Shaft Collars - 40104 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details