Ruland Manufacturing Co., Inc. Two-Piece Threaded Shaft Collar TSP

Description
Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
Description
Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Threaded Shaft Collar - TSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Threaded Shaft Collar
TSP
Two-Piece Threaded Shaft Collar TSP
Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”

Features

  • Does not mar the shaft
  • Opposing screws available
  • Superior fit, finish and holding power
  • Acme, Left-hand and metric threads available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number TSP
Product Name Two-Piece Threaded Shaft Collar
Collar Type One Piece Clamp Style Threaded Collar; Two piece Clamp Style
Features Opposing Screws (optional feature)
Collar Material Steel; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.2343
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details
Steel Shaft Collars - 40102 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details
TCN1: One-Piece Clamp Style Bearing Locknut -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details