Ruland Manufacturing Co., Inc. Metric Balanced Two-Piece Shaft Collar MSPB

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
Metric Balanced Two-Piece Shaft Collar - MSPB - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Balanced Two-Piece Shaft Collar
MSPB
Metric Balanced Two-Piece Shaft Collar MSPB
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws for balance
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MSPB
Product Name Metric Balanced Two-Piece Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 7542573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.866 inch (22.0 mm)
O.D. 1.77 inch (45.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.2343
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless(Harden)/None
Units English
View Details