Ruland Manufacturing Co., Inc. Double Wide One-Piece Shaft Collar WCL

Description
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Double Wide One-Piece Shaft Collar - WCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Double Wide One-Piece Shaft Collar
WCL
Double Wide One-Piece Shaft Collar WCL
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Excellent for high axial loads
  • Transmit torque in confined spaces
  • Step bores available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003"/-.010"
  • Bore tolerance: +.002"/+.0005"
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number WCL
Product Name Double Wide One-Piece Shaft Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Aluminum; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 814865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.354 inch (9.0 mm)
O.D. 0.75 inch (19.0 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 416 Stainless Hard/Black
Units English
View Details