Features
Does not mar the shaft
Standard bearing lock-nut sizes
Clamp style increases holding power
Balanced styles available
Superior fit, finish and holding power
RoHS2 and REACH Compliant
Width tolerance: +.003”/-.010”
Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
Ruland Manufacturing Co., Inc.
Done
Description
Features
Does not mar the shaft
Standard bearing lock-nut sizes
Clamp style increases holding power
Balanced styles available
Superior fit, finish and holding power
RoHS2 and REACH Compliant
Width tolerance: +.003”/-.010”
Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
Features
Does not mar the shaft
Standard bearing lock-nut sizes
Clamp style increases holding power
Balanced styles available
Superior fit, finish and holding power
RoHS2 and REACH Compliant
Width tolerance: +.003”/-.010”
Bearing Face Max. TIR: .0005” for 00-06 .0010” for 07-08
Features
Does not mar the shaft
Standard bearing lock-nut sizes
Clamp style increases holding power
Balanced styles available
Superior fit, finish and holding power
RoHS2 and REACH Compliant
Width tolerance: +.003”/-.010”
Bearing Face Max. TIR:
.0005” for 00-06
.0010” for 07-08