Ruland Manufacturing Co., Inc. Heavy Duty Shaft Collar MCLH

Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F
Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shaft Collar - MCLH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar
MCLH
Heavy Duty Shaft Collar MCLH
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.102mm/-.000mm
  • Temperature Range: -40°F to 350°F
Buy Now
Heavy Duty Shaft Collar: Metric - MCLH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar: Metric
MCLH
Heavy Duty Shaft Collar: Metric MCLH
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.102mm/-.000mm Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.102mm/-.000mm
  • Temperature Range: -40°F to 350°F
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MCLH
Product Name Heavy Duty Shaft Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
Steel Shaft Collars - 40109 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details