Ruland Manufacturing Co., Inc. One Piece Clamp Collar CL

Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
One Piece Clamp Collar - CL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
One Piece Clamp Collar
CL
One Piece Clamp Collar CL
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number CL
Product Name One Piece Clamp Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Aluminum; Stainless Steel; Nylon
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.20 inch (5.0 mm)
Bore 0.157 inch (4.0 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
1.2498
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.75 inch (19.0 mm)
View Details