Ruland Manufacturing Co., Inc. Shaft Collars FHT-MCL-30-AN

Description
Threaded Face Hole Collar, 30mm, Alum
Request a Quote
Description
Threaded Face Hole Collar, 30mm, Alum
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shaft Collars - 628027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Shaft Collars
628027
Shaft Collars 628027
Threaded Face Hole Collar, 30mm, Alum

Threaded Face Hole Collar, 30mm, Alum

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shaft Collars
Product Number 628027
Product Name Shaft Collars
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

0.125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.25 inch (6.3 mm)
View Details
TCN1: One-Piece Clamp Style Bearing Locknut -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Shaft Collars - 145646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Stainless Steel; 304 Stainless Steel
View Details
Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details