Ruland Manufacturing Co., Inc. Two-Piece Hex-Bore Split Collar SP-HX

Description
Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°
Description
Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Hex-Bore Split Collar - SP-HX - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Hex-Bore Split Collar
SP-HX
Two-Piece Hex-Bore Split Collar SP-HX
Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°

Features

  • Hex-Bore provides additional holding power
  • Does not mar the shaft
  • Superior fit, finish, and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003"/-.010"
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless Steel:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number SP-HX
Product Name Two-Piece Hex-Bore Split Collar
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 145666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.75 inch (19.0 mm)
View Details