Ruland Manufacturing Co., Inc. Metric Two-Piece Clamp Shaft Collar MSP

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
Metric Two-Piece Clamp Shaft Collar - MSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Two-Piece Clamp Shaft Collar
MSP
Metric Two-Piece Clamp Shaft Collar MSP
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (MSPK Series) Opposing screws available (MSPB Series) RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways (MSPK Series)
  • Opposing screws available (MSPB Series)
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now
Metric Split Collar with Inch Bore - MSP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Split Collar with Inch Bore
MSP
Metric Split Collar with Inch Bore MSP
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Anodized Aluminum:-40° to 200°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc. Ruland Manufacturing Co., Inc.
Product Category Shaft Collars Shaft Collars
Product Number MSP MSP
Product Name Metric Two-Piece Clamp Shaft Collar Metric Split Collar with Inch Bore
Collar Type Two piece Clamp Style Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel, Anodized Aluminum Steel; Aluminum; Stainless Steel; Nylon; Titanium
Units Metric English; Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm) 0.35 to 0.75 inch (9.0 to 19.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40107 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
TC2: Two-Piece Split Style Threaded Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Stainless Steel
Units English
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Carbon Steel / Cad.
Units English
View Details