Ruland Manufacturing Co., Inc. Balanced Two-Piece Shaft Collar SPB

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
Balanced Two-Piece Shaft Collar - SPB - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Balanced Two-Piece Shaft Collar
SPB
Balanced Two-Piece Shaft Collar SPB
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws for balance RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws for balance
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number SPB
Product Name Balanced Two-Piece Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.875
Specs
Collar Type Two piece Clamp Style
Bore 1.875 inch (47.6 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
6mm Bore, 16mm Outside Diameter, 8mm Width, Plain Collar, manufactured from Zinc Plated - A 7Z 2M116060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Material Zinc Plated
Units Metric
Width 0.31 inch (8.0 mm)
View Details
Shaft Collars - 145676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; 304 Stainless Steel
Width 0.59 inch (15.0 mm)
View Details