Ruland Manufacturing Co., Inc. Heavy Duty Shaft Collar CLH

Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F
Description
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shaft Collar - CLH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar
CLH
Heavy Duty Shaft Collar CLH
Features Does not mar the shaft Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.004"/-.000"
  • Temperature Range: -40°F to 350°F
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number CLH
Product Name Heavy Duty Shaft Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
TCN1: One-Piece Clamp Style Bearing Locknut -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
Shaft Collars - 1223461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Stainless Steel; Stainless steel
Width 0.63 inch (16.0 mm)
Bore 1.181 inch (30.0 mm)
View Details