Ruland Manufacturing Co., Inc. Two-Piece Clamp Shaft Collar SP

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (SPK Series) Opposing screws available (SPB Series) RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (SPK Series) Opposing screws available (SPB Series) RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Suppliers

Company
Product
Description
Supplier Links
Two-Piece Clamp Shaft Collar - SP - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Two-Piece Clamp Shaft Collar
SP
Two-Piece Clamp Shaft Collar SP
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways (SPK Series) Opposing screws available (SPB Series) RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Zinc Plated Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Plastic: -10° to 185°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways (SPK Series)
  • Opposing screws available (SPB Series)
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.002”/+.0005”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Zinc Plated Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
    Plastic:-10° to 185°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number SP
Product Name Two-Piece Clamp Shaft Collar
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel; Nylon; Zinc Plated Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Shaft Collars - 8236989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.63 inch (16.0 mm)
Bore 1.181 inch (30.0 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
0.3125
Specs
Collar Material Stainless Steel; Stainless Steel
Units English
Width 0.43 inch (11.0 mm)
View Details