Ruland Manufacturing Co., Inc. Threaded Shaft Collar TCL

Description
Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
Description
Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Threaded Shaft Collar - TCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Threaded Shaft Collar
TCL
Threaded Shaft Collar TCL
Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Acme, Left-hand and metric threads available
  • Superior fit, finish and holding power
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number TCL
Product Name Threaded Shaft Collar
Collar Type One Piece Clamp Style Threaded Collar
Collar Material Steel; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
MC2:Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars - 8236976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Steel; Steel
Width 0.55 inch (14.0 mm)
Bore 0.787 inch (20.0 mm)
View Details