Ruland Manufacturing Co., Inc. Heavy Duty Shaft Collar SPH

Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F
Description
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Shaft Collar - SPH - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Heavy Duty Shaft Collar
SPH
Heavy Duty Shaft Collar SPH
Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.004"/-.000" Temperature Range: -40°F to 350°F

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Available with keyways
  • Opposing screws available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.003”/-.010”
  • Bore tolerance: +.004"/-.000"
  • Temperature Range: -40°F to 350°F
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number SPH
Product Name Heavy Duty Shaft Collar
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Stainless Steel
Units English
Unlock Full Specs
to access all available technical data

Similar Products

0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details
Steel Shaft Collars - 40103 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Clevis Bolt Threaded Collar - 1/2-20SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.38 inch (9.5 mm)
O.D. 1.25 inch (31.7 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details