Ruland Manufacturing Co., Inc. Metric Double Wide Shaft Collar MWCL

Description
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°
Description
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Suppliers

Company
Product
Description
Supplier Links
Metric Double Wide Shaft Collar - MWCL - Ruland Manufacturing Co., Inc.
Marlborough, MA, USA
Metric Double Wide Shaft Collar
MWCL
Metric Double Wide Shaft Collar MWCL
Features Does not mar the shaft Superior fit, finish and holding power Excellent for high axial loads Transmit torque in confined spaces Step bores available Additional sizes available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.050mm/+.012mm Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350°

Features

  • Does not mar the shaft
  • Superior fit, finish and holding power
  • Excellent for high axial loads
  • Transmit torque in confined spaces
  • Step bores available
  • Additional sizes available
  • RoHS2 and REACH Compliant
  • Width tolerance: +.076mm/-.254mm
  • Bore tolerance: +.050mm/+.012mm
  • Temperature Range (Deg. F)
    Steel:-40° to 350°
    Aluminum:-40° to 225°
    Stainless:-40° to 350°
Buy Now

Technical Specifications

  Ruland Manufacturing Co., Inc.
Product Category Shaft Collars
Product Number MWCL
Product Name Metric Double Wide Shaft Collar
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details
Locking Bushes - 814871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.394 inch (10.0 mm)
O.D. 0.89 inch (22.5 mm)
View Details
Double Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type Two piece Clamp Style
Collar Material Steel; Aluminum; Stainless Steel
Units English
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Stainless Steel; STAINLESS ST./None
Units English
View Details