NBK America LLC Cross Clamper - Clamping Type FCCS-20-20-C

Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet
Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Clamper - Clamping Type - FCCS-20-20-C - NBK America LLC
King of Prussia, PA, USA
Cross Clamper - Clamping Type
FCCS-20-20-C
Cross Clamper - Clamping Type FCCS-20-20-C
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
  • The clamper joints 2 shafts with cross.
  • Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft.
  • Convenient for adjustment of side guide and sensors of the conveyance line.
  • Light aluminum and stainless steel with highly corrosion-resistant are standardized.
  • Compatible with both round shaft and square shaft.
  • All products are provided with hex socket head cap screw.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number FCCS-20-20-C
Product Name Cross Clamper - Clamping Type
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Clevis Bolt Threaded Collar - 2-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.62 inch (15.9 mm)
O.D. 3.25 inch (82.5 mm)
View Details
MC1: One-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel; Aluminum; Stainless Steel
Units Metric
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details