NBK America LLC Cross Clamper - Clamping Type FCCA-15-20-C

Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet
Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Clamper - Clamping Type - FCCA-15-20-C - NBK America LLC
King of Prussia, PA, USA
Cross Clamper - Clamping Type
FCCA-15-20-C
Cross Clamper - Clamping Type FCCA-15-20-C
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
  • The clamper joints 2 shafts with cross.
  • Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft.
  • Convenient for adjustment of side guide and sensors of the conveyance line.
  • Light aluminum and stainless steel with highly corrosion-resistant are standardized.
  • Compatible with both round shaft and square shaft.
  • All products are provided with hex socket head cap screw.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number FCCA-15-20-C
Product Name Cross Clamper - Clamping Type
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 6.0 Od Tube - 910-9901-0600 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 6.000 inch (152.4 mm)
View Details
One Piece Threaded Collar - Metric - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Stainless Steel
Units Metric
View Details
0.6875
Specs
Collar Material Steel; Carbon Steel
Units English
Width 0.56 inch (14.3 mm)
View Details
Shaft Collars - 145626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type Two piece Clamp Style
Features Opposing Screws
Collar Material Steel; Steel
View Details