NBK America LLC Set Collar - Set Screw Type NSC-10-8-C

Description
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
Datasheet
Description
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Collar - Set Screw Type - NSC-10-8-C - NBK America LLC
King of Prussia, PA, USA
Set Collar - Set Screw Type
NSC-10-8-C
Set Collar - Set Screw Type NSC-10-8-C
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
  • Standard type set collar.
  • It is attached to the shaft by the set screws.
  • Chamfer on one side end face is larger (bore diameter 8 mm or above).
    This avoids interference of the set collar with the external wheel when the bearing is fixed.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number NSC-10-8-C
Product Name Set Collar - Set Screw Type
Collar Type One Piece Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Collars - 145681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Type One Piece Set Screw; One Piece Clamp Style (Non-Threaded)
Collar Material Steel; Steel
Width 0.41 inch (10.3 mm)
View Details
Stop Collar - Split, 1.0
Specs
Collar Type Two piece Clamp Style
Bore 1.000 inch (25.4 mm)
View Details
C2H: Heavy Duty Two-Piece Clamp Style Collar -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Collar Type Hinge Shaft
Collar Material Steel
Units English
View Details
Clevis Bolt Threaded Collar - 1-1/4-12SS - Strainsert
Specs
Collar Type One Piece Clamp Style Threaded Collar
Width 0.50 inch (12.7 mm)
O.D. 2.25 inch (57.1 mm)
View Details