NBK America LLC Datasheets for Shaft Collars
Shaft collars attach to shafts and are used as stop features or targets for devices such as tachometers.
Shaft Collars: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Clamping type set collar. Installation and removing are easy. Moreover this does not scratch the shaft. Optimal for machines and devices that are frequently mounted/removed, e.g. slide shaft. | |
| Digicollar bore diameter collar. Digicollar bore diameter can be changed to match the rotation shaft. All products are provided with hex socket set screws. Keys are not supplied. Use the... | |
| Set collar for securing bearings. It can be fixed by pressing the bearing inner wheel only on the convex of the main body. Optimal for securing bearing when it is... | |
| Set collar with installation hole. It can be installed to any machine and device such as wheels, flanges and plates, by using the fixing hole. Clamping Type. Mounting and removing... | |
| Split-type set collar. As the axial hole part can be completely split, so mounting and removing can be performed easily. Moreover this does not scratch the shaft. Optimal for use... |
| << Prev |