NBK America LLC Cross Clamper - Clamping Type FCCS-10-15-C

Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet
Description
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Clamper - Clamping Type - FCCS-10-15-C - NBK America LLC
King of Prussia, PA, USA
Cross Clamper - Clamping Type
FCCS-10-15-C
Cross Clamper - Clamping Type FCCS-10-15-C
The clamper joints 2 shafts with cross. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Convenient for adjustment of side guide and sensors of the conveyance line. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
  • The clamper joints 2 shafts with cross.
  • Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft.
  • Convenient for adjustment of side guide and sensors of the conveyance line.
  • Light aluminum and stainless steel with highly corrosion-resistant are standardized.
  • Compatible with both round shaft and square shaft.
  • All products are provided with hex socket head cap screw.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number FCCS-10-15-C
Product Name Cross Clamper - Clamping Type
Collar Type One Piece Clamp Style (Non-Threaded)
Unlock Full Specs
to access all available technical data

Similar Products

Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
Setscrew Shaft Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
Units English
View Details
20MM Bore, 38MM O.D., 16MM Wide, 303 Stainless Steel, Collar Style - S25FY9MPC2038 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric
Width 0.63 inch (16.0 mm)
Bore 0.787 inch (20.0 mm)
View Details
Locking Bushes - 814944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Collar Material Carbon steel
Bore 0.375 inch (9.5 mm)
O.D. 0.75 inch (19.0 mm)
View Details