NBK America LLC Cross Bracket FBCS-M8-20-C

Description
To joint the shaft with the side panel of a conveyance line and aluminum frame. It is compatible with screw diameter of groove pitch and fixing nut of the commercially available aluminum frame. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Mounting and fixing shaft can be performed at the same time. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet
Description
To joint the shaft with the side panel of a conveyance line and aluminum frame. It is compatible with screw diameter of groove pitch and fixing nut of the commercially available aluminum frame. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Mounting and fixing shaft can be performed at the same time. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Bracket - FBCS-M8-20-C - NBK America LLC
King of Prussia, PA, USA
Cross Bracket
FBCS-M8-20-C
Cross Bracket FBCS-M8-20-C
To joint the shaft with the side panel of a conveyance line and aluminum frame. It is compatible with screw diameter of groove pitch and fixing nut of the commercially available aluminum frame. Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft. Mounting and fixing shaft can be performed at the same time. Light aluminum and stainless steel with highly corrosion-resistant are standardized. Compatible with both round shaft and square shaft. All products are provided with hex socket head cap screw.
  • To joint the shaft with the side panel of a conveyance line and aluminum frame.
  • It is compatible with screw diameter of groove pitch and fixing nut of the commercially available aluminum frame.
  • Clamping Type. Mounting shaft and removing shaft are easy. Moreover this does not scratch the shaft.
  • Mounting and fixing shaft can be performed at the same time.
  • Light aluminum and stainless steel with highly corrosion-resistant are standardized.
  • Compatible with both round shaft and square shaft.
  • All products are provided with hex socket head cap screw.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number FBCS-M8-20-C
Product Name Cross Bracket
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40110 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 4.50 Od Tube - 910-9901-0450 - Petersen Products Co.
Specs
Collar Type Two piece Clamp Style
Bore 4.500 inch (114.3 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details