NBK America LLC Set Collar - Set Screw Type NSC-12-8-C

Description
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
Datasheet
Description
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Set Collar - Set Screw Type - NSC-12-8-C - NBK America LLC
King of Prussia, PA, USA
Set Collar - Set Screw Type
NSC-12-8-C
Set Collar - Set Screw Type NSC-12-8-C
Standard type set collar. It is attached to the shaft by the set screws. Chamfer on one side end face is larger (bore diameter 8 mm or above). This avoids interference of the set collar with the external wheel when the bearing is fixed.
  • Standard type set collar.
  • It is attached to the shaft by the set screws.
  • Chamfer on one side end face is larger (bore diameter 8 mm or above).
    This avoids interference of the set collar with the external wheel when the bearing is fixed.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Shaft Collars
Product Number NSC-12-8-C
Product Name Set Collar - Set Screw Type
Collar Type One Piece Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Steel Shaft Collars - 40105 - Jergens, Inc.
Specs
Collar Type One Piece Set Screw
Collar Material Steel
View Details
Stop Collar - Split, 1.500
Specs
Collar Type Two piece Clamp Style
Bore 1.500 inch (38.1 mm)
View Details
Single Split Collar -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Units Metric
Width 0.35 to 0.75 inch (9.0 to 19.0 mm)
View Details
Shaft Collars -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Collar Type One Piece Clamp Style (Non-Threaded)
Collar Material Aluminum
Units Metric
View Details